Vishay Intertechnology, Inc. 600W 15.6V TVS Protection Diode P6KE11A-E3/73

Description
TVS Diode 600W Unidirectional 15.6V Clamping DO-204AC Product overview: P6KE11A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE11A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 600W Unidirectional 15.6V Clamping DO-204AC Product overview: P6KE11A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE11A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 15.6V TVS Protection Diode - 144-P6KE11A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 15.6V TVS Protection Diode
144-P6KE11A-E3/73
600W 15.6V TVS Protection Diode 144-P6KE11A-E3/73
TVS Diode 600W Unidirectional 15.6V Clamping DO-204AC Product overview: P6KE11A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE11A-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode 600W Unidirectional 15.6V Clamping DO-204AC Product overview: P6KE11A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE11A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE11A-E3/73 - 888395-P6KE11A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE11A-E3/73
888395-P6KE11A-E3/73
TVS - TVS - Diodes - P6KE11A-E3/73 888395-P6KE11A-E3/73
Manufacturer: Vishay Win Source Part Number: 888395-P6KE11A-E3/73 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: P6KE11 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 888395-P6KE11A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: P6KE11
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE11A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE11A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE11A-E3/73
TVS DIODE 9.4VWM 15.6VC DO204AC

TVS DIODE 9.4VWM 15.6VC DO204AC

Supplier's Site
600W,11V 5%,unidir,axial Tvs Vishay - 76K9053 - Newark, An Avnet Company
Chicago, IL, United States
600W,11V 5%,unidir,axial Tvs Vishay
76K9053
600W,11V 5%,unidir,axial Tvs Vishay 76K9053
600W,11V 5%,UNIDIR,AXIAL TVS

600W,11V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE11A-E3/73 888395-P6KE11A-E3/73 P6KE11A-E3/73 76K9053
Product Name 600W 15.6V TVS Protection Diode TVS - TVS - Diodes - P6KE11A-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,11V 5%,unidir,axial Tvs Vishay
Configuration Single
RoHS Compliant RoHS
Package Ammo Pack DO-15; DO-204AC (DO-15) DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data