Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE100CA-E3/73 P6KE100CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085731-P6KE100CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 85.5V Minimum Breakdown Voltage: 95V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 4.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085731-P6KE100CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 85.5V Minimum Breakdown Voltage: 95V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 4.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE100CA-E3/73 - 1085731-P6KE100CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE100CA-E3/73
1085731-P6KE100CA-E3/73
TVS - TVS - Diodes - P6KE100CA-E3/73 1085731-P6KE100CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085731-P6KE100CA-E3 /73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 85.5V Minimum Breakdown Voltage: 95V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 4.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085731-P6KE100CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 85.5V
Minimum Breakdown Voltage: 95V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 4.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600W 137V TVS Protection Diode - 144-P6KE100CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 137V TVS Protection Diode
144-P6KE100CA-E3/73
600W 137V TVS Protection Diode 144-P6KE100CA-E3/73
600W Bidirectional TVS Diode, 137V Clamping, DO-204AC Product overview: P6KE100CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100CA-E3/73 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 137V Clamping, DO-204AC Product overview: P6KE100CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 137V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 137V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE100CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE100CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE100CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE100CA-E3/73
TVS DIODE 85.5VWM 137VC DO204AC

TVS DIODE 85.5VWM 137VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085731-P6KE100CA-E3/73 144-P6KE100CA-E3/73 P6KE100CA-E3/73
Product Name TVS - TVS - Diodes - P6KE100CA-E3/73 600W 137V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-15; DO-204AC (DO-15) Ammo Pack DO-15; DO-204AC (DO-15)
VWM 85.5 volts
IPPM 4.4 amps
VC 137 volts 137 volts
VBR 95 volts 95 volts
Unlock Full Specs
to access all available technical data