Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4KE550A-E3/54 P4KE550A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 888364-P4KE550A-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: P4KE550 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 888364-P4KE550A-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: P4KE550 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4KE550A-E3/54 - 888364-P4KE550A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE550A-E3/54
888364-P4KE550A-E3/54
TVS - TVS - Diodes - P4KE550A-E3/54 888364-P4KE550A-E3/54
Manufacturer: Vishay Win Source Part Number: 888364-P4KE550A-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: P4KE550 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Vishay
Win Source Part Number: 888364-P4KE550A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P4KE550
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
TVS Protection Diode - 144-P4KE550A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4KE550A-E3/54
TVS Protection Diode 144-P4KE550A-E3/54
TVS DIODE 495VWM 760VC AXIAL Product overview: P4KE550A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE550A-E3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 495VWM 760VC AXIAL Product overview: P4KE550A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE550A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE550A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE550A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE550A-E3/54
TVS DIODE 495VWM 760VC DO204AL

TVS DIODE 495VWM 760VC DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 888364-P4KE550A-E3/54 144-P4KE550A-E3/54 P4KE550A-E3/54
Product Name TVS - TVS - Diodes - P4KE550A-E3/54 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-41; DO-204AL (DO-41) Tape and Reel DO-41; DO-204AL (DO-41)
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data