Vishay Intertechnology, Inc. 400W 33V TVS Protection Diode P4KE33CA-E3/73

Description
TVS Diodes - Transient Voltage Suppressors 400W 33V 5% Bidir Product overview: P4KE33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 400W 33V 5% Bidir Product overview: P4KE33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 33V TVS Protection Diode - 144-P4KE33CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 33V TVS Protection Diode
144-P4KE33CA-E3/73
400W 33V TVS Protection Diode 144-P4KE33CA-E3/73
TVS Diodes - Transient Voltage Suppressors 400W 33V 5% Bidir Product overview: P4KE33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 400W 33V 5% Bidir Product overview: P4KE33CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE33CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4KE33CA-E3/73 - 888363-P4KE33CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE33CA-E3/73
888363-P4KE33CA-E3/73
TVS - TVS - Diodes - P4KE33CA-E3/73 888363-P4KE33CA-E3/73
Manufacturer: Vishay Win Source Part Number: 888363-P4KE33CA-E3/7 3 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: P4KE33 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 888363-P4KE33CA-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: P4KE33
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE33CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE33CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE33CA-E3/73
TVS DIODE 28.2VWM 45.7VC DO204AL

TVS DIODE 28.2VWM 45.7VC DO204AL

Supplier's Site
400W,33V 5%,bidir,axial Tvs Vishay - 09N1280 - Newark, An Avnet Company
Chicago, IL, United States
400W,33V 5%,bidir,axial Tvs Vishay
09N1280
400W,33V 5%,bidir,axial Tvs Vishay 09N1280
400W,33V 5%,BIDIR,AXIAL TVS

400W,33V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4KE33CA-E3/73 888363-P4KE33CA-E3/73 P4KE33CA-E3/73 09N1280
Product Name 400W 33V TVS Protection Diode TVS - TVS - Diodes - P4KE33CA-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,33V 5%,bidir,axial Tvs Vishay
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-41; DO-204AL (DO-41) DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts
Unlock Full Specs
to access all available technical data