Vishay Intertechnology, Inc. 400W 37.5V TVS Protection Diode P4KE27CA-E3/73

Description
TVS Diode, 400W, Bidirectional, 37.5V Clamping, DO-204AL Product overview: P4KE27CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE27CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 400W, Bidirectional, 37.5V Clamping, DO-204AL Product overview: P4KE27CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE27CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 37.5V TVS Protection Diode - 144-P4KE27CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 37.5V TVS Protection Diode
144-P4KE27CA-E3/73
400W 37.5V TVS Protection Diode 144-P4KE27CA-E3/73
TVS Diode, 400W, Bidirectional, 37.5V Clamping, DO-204AL Product overview: P4KE27CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE27CA-E3/73 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, Bidirectional, 37.5V Clamping, DO-204AL Product overview: P4KE27CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE27CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4KE27CA-E3/73 - 1085545-P4KE27CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE27CA-E3/73
1085545-P4KE27CA-E3/73
TVS - TVS - Diodes - P4KE27CA-E3/73 1085545-P4KE27CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085545-P4KE27CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 10.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1085545-P4KE27CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 10.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE27CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE27CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE27CA-E3/73
TVS DIODE 23.1VWM 37.5VC DO204AL

TVS DIODE 23.1VWM 37.5VC DO204AL

Supplier's Site
400W,27V 5%,bidir,axial Tvs Vishay - 76K8473 - Newark, An Avnet Company
Chicago, IL, United States
400W,27V 5%,bidir,axial Tvs Vishay
76K8473
400W,27V 5%,bidir,axial Tvs Vishay 76K8473
400W,27V 5%,BIDIR,AXIAL TVS

400W,27V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4KE27CA-E3/73 1085545-P4KE27CA-E3/73 P4KE27CA-E3/73 76K8473
Product Name 400W 37.5V TVS Protection Diode TVS - TVS - Diodes - P4KE27CA-E3/73 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,27V 5%,bidir,axial Tvs Vishay
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-41; DO-204AL (DO-41) DO-41; DO-204AL (DO-41)
Peak Pulse Power 400 watts 400 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data