Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4KE24CA-E3/73 P4KE24CA-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085541-P4KE24CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 20.5V Minimum Breakdown Voltage: 22.8V Max Clamping Voltage: 33.2V Peak Pulse Current(Ippm): 12A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085541-P4KE24CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 20.5V Minimum Breakdown Voltage: 22.8V Max Clamping Voltage: 33.2V Peak Pulse Current(Ippm): 12A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4KE24CA-E3/73 - 1085541-P4KE24CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE24CA-E3/73
1085541-P4KE24CA-E3/73
TVS - TVS - Diodes - P4KE24CA-E3/73 1085541-P4KE24CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085541-P4KE24CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AL (DO-41) STAND-OFF Voltage (Vwm): 20.5V Minimum Breakdown Voltage: 22.8V Max Clamping Voltage: 33.2V Peak Pulse Current(Ippm): 12A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085541-P4KE24CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AL (DO-41)
STAND-OFF Voltage (Vwm): 20.5V
Minimum Breakdown Voltage: 22.8V
Max Clamping Voltage: 33.2V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-P4KE24CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4KE24CA-E3/73
TVS Protection Diode 144-P4KE24CA-E3/73
TVS DIODE 20.5VWM 33.2VC DO204AL Product overview: P4KE24CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE24CA-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 20.5VWM 33.2VC DO204AL Product overview: P4KE24CA-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE24CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE24CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE24CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE24CA-E3/73
TVS DIODE 20.5VWM 33.2VC DO204AL

TVS DIODE 20.5VWM 33.2VC DO204AL

Supplier's Site
400W,24V 5%,bidir,axial Tvs Vishay - 76K8437 - Newark, An Avnet Company
Chicago, IL, United States
400W,24V 5%,bidir,axial Tvs Vishay
76K8437
400W,24V 5%,bidir,axial Tvs Vishay 76K8437
400W,24V 5%,BIDIR,AXIAL TVS

400W,24V 5%,BIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085541-P4KE24CA-E3/73 144-P4KE24CA-E3/73 P4KE24CA-E3/73 76K8437
Product Name TVS - TVS - Diodes - P4KE24CA-E3/73 TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,24V 5%,bidir,axial Tvs Vishay
Package DO-41; DO-204AL (DO-41) Tape & Box (TB) DO-41; DO-204AL (DO-41)
VWM 20.5 volts
IPPM 12 amps
VC 33.2 volts 33.2 volts
VBR 22.8 volts 22.8 volts
Unlock Full Specs
to access all available technical data