Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4KE200A-E3/73 P4KE200A-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 888361-P4KE200A-E3/7 3 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: P4KE200 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 888361-P4KE200A-E3/7 3 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: P4KE200 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4KE200A-E3/73 - 888361-P4KE200A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4KE200A-E3/73
888361-P4KE200A-E3/73
TVS - TVS - Diodes - P4KE200A-E3/73 888361-P4KE200A-E3/73
Manufacturer: Vishay Win Source Part Number: 888361-P4KE200A-E3/7 3 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: P4KE200 Categories: Circuit Protection Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 888361-P4KE200A-E3/73
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: P4KE200
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
400 W TVS Protection Diode - 144-P4KE200A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 W TVS Protection Diode
144-P4KE200A-E3/73
400 W TVS Protection Diode 144-P4KE200A-E3/73
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE200A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE200A-E3/73 can be used for catalog matching and distributor lookup.

DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Transient Suppressor Product overview: P4KE200A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4KE200A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
400W,200V 5%,unidir,axial Tvs Vishay - 76K8384 - Newark, An Avnet Company
Chicago, IL, United States
400W,200V 5%,unidir,axial Tvs Vishay
76K8384
400W,200V 5%,unidir,axial Tvs Vishay 76K8384
400W,200V 5%,UNIDIR,AXIAL TVS

400W,200V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4KE200A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4KE200A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4KE200A-E3/73
TVS DIODE 171VWM 274VC DO204AL

TVS DIODE 171VWM 274VC DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 888361-P4KE200A-E3/73 144-P4KE200A-E3/73 76K8384 P4KE200A-E3/73
Product Name TVS - TVS - Diodes - P4KE200A-E3/73 400 W TVS Protection Diode 400W,200V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-41; DO-204AL (DO-41) Tape and Reel DO-41; DO-204AL (DO-41)
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Configuration Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data