Manufacturer: Vishay
Win Source Part Number: 929837-P300M-E3/54
Features: Diode Standard 1000 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P300
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P300M-E3/54GICT, P300M-E3/54GIDKR, P300M-E3/54-ND, P300M-E3/54GITR
DIODE 3 A, 1000 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: P300M-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P300M-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 1000V 3A Through Hole DO-201AD
DIODE GEN PURP 1KV 3A DO201AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 929837-P300M-E3/54 | 280-P300M-E3/54 | P300M-E3/54GITR-ND | P300M-E3/54 |
| Product Name | Diodes, Rectifiers - Single - P300M-E3/54 | 3 A 1000 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1000 V 3A Through Hole DO-201AD | |||
| Package | Tape and Reel | DO-201 | ||
| RoHS Compliant | RoHS | |||
| IO | 3 amps |