DIODE GEN PURP 800V 3A DO201AD Product overview: P300K-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-P300K-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 800V 3A Through Hole DO-201AD
Manufacturer: Vishay
Win Source Part Number: 060983-P300K-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 800V 3A DO201AD
Rectifiers 800 Volt 3.0 Amp 200 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-P300K-E3/73 | P300K-E3/73-ND | 060983-P300K-E3/73 | P300K-E3/73 | P300K-E3/73 |
| Product Name | 800V 3A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - P300K-E3/73 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Box (TB) | DO-201 | DO-201; DO-201AD | ||
| RoHS Compliant | RoHS | ||||
| Tj | -50 C (-58 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.2 volts | 1.2 volts |