Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC2010D3004LNTA

Description
3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC2010D3004LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D3004LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC2010D3004LNTACT-ND
3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC2010D3004LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D3004LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC2010D3004LNTATR-ND
3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC2010D3004LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D3004LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC2010D3004LNTADKR-ND
3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

3 MOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2182773P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182773P
Surface Mount Resistors 2182773P
Vishay P2TC2010D3004LNTA

Vishay P2TC2010D3004LNTA

Supplier's Site
Surface Mount Resistors - 2182773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182773
Surface Mount Resistors 2182773
Vishay P2TC2010D3004LNTA

Vishay P2TC2010D3004LNTA

Supplier's Site
Surface Mount Resistors - 2182771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182771
Surface Mount Resistors 2182771
Vishay P2TC2010D3004LNTA

Vishay P2TC2010D3004LNTA

Supplier's Site
Res, 3M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay - 71AH5559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay
71AH5559
Res, 3M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay 71AH5559
RES, 3M, 0.01%, 1W, 2010, THIN FILM ROHS COMPLIANT: YES

RES, 3M, 0.01%, 1W, 2010, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-P2TC2010D3004LNTACT-ND 2182773P 2182773 71AH5559
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 3M, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) 2010
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details