100 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film
RES, 100K, 0.01%, 1W, 2010, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes
RES, 100K, 0.01%, 1W, 2010, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes
RES, 100K, 0.01%, 1W, 2010, THIN FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 716-P2TC2010D1003LNTATR-ND | 2182768 | 2182768P | 38AJ1456 | 71AH5557 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 100K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay | Res, 100K, 0.01%, 1W, 2010, Thin Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) | Surface Mount Technology (SMT / SMD); 2010; 2010 | 2010; 2010 [5025 Metric] | 2010 |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |