Vishay Precision Group Chip Resistor - Surface Mount P2TC2010D1001LNTA

Description
1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC2010D1001LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D1001LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC2010D1001LNTADKR-ND
1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC2010D1001LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D1001LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC2010D1001LNTACT-ND
1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC2010D1001LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC2010D1001LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC2010D1001LNTATR-ND
1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay - 38AJ1454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay
38AJ1454
Res, 1K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay 38AJ1454
RES, 1K, 0.01%, 1W, 2010, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

RES, 1K, 0.01%, 1W, 2010, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay - 38AJ1453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay
38AJ1453
Res, 1K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay 38AJ1453
RES, 1K, 0.01%, 1W, 2010, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

RES, 1K, 0.01%, 1W, 2010, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - P2TC2010D1001LNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
P2TC2010D1001LNTA
Resistors - Chip Resistor - Surface Mount P2TC2010D1001LNTA
P2TC2010 2PPM/C 1K 0,01% N TA

P2TC2010 2PPM/C 1K 0,01% N TA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 716-P2TC2010D1001LNTADKR-ND 38AJ1454 P2TC2010D1001LNTA
Product Name Chip Resistor - Surface Mount Res, 1K, 0.01%, 1W, 2010, Thin Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details