The Vishay P2TC1206D1003BNT99 is a precision thin film chip resistor with a resistance value of 700 kΩ and a tolerance of ±0.01%. It has a rated power of 0.33 W and is designed for applications requiring high stability and low noise. The resistor features a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift over a wide temperature range of -55 °C to +155 °C. The device is also sulfur resistant, making it suitable for harsh environments. With a voltage rating of 200 V, this resistor is ideal for precision applications where reliability and accuracy are critical.
700 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
700 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
700 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
P2TC1206 2PPM/C 700K 0,01% N TA
RES, 700K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:700kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V
RES, 700K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:700kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V
P2TC1206 2PPM/C 700K 0,01% N TA
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 716-P2TC1206D7003LNTADKR-ND | P2TC1206D7003LNTA | 38AJ1451 | P2TC1206D7003LNTA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 700K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |