Win Source Part Number: 1111212-P2TC1206D200
Category: Resistors>Chip Resistor - Surface Mount
Series: P2TC
Features: Anti-Sulfur
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.025" (0.63mm)
Standard Package: 100
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.333W, 1/3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.120" L x 0.063" W (3.06mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-P2TC1206D2002LNT
P2TC1206 2PPM/C 20K 0,01% N TA Product overview: P2TC1206D2002LNTA from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P2TC1206D2002LNTA
20 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
20 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1111212-P2TC1206D2002LNTA | 52-P2TC1206D2002LNTA | 716-P2TC1206D2002LNTATR-ND |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip) |
| Resistance Range | 20000 ohms | 20000 ohms | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | |
| Temperature Coefficient | 2 ±ppm/°C | 2 ±ppm/°C | |
| Power Rating | 0.3330 watts | 0.3330 watts |