Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC1206D2001LNTA

Description
2 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC1206D2001LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D2001LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC1206D2001LNTACT-ND
2 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC1206D2001LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D2001LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC1206D2001LNTATR-ND
2 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

2 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC1206D2001LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D2001LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC1206D2001LNTADKR-ND
P2TC1206 2PPM/C 2K 0,01% N TA

P2TC1206 2PPM/C 2K 0,01% N TA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-P2TC1206D2001LNTACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details