Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC1206D1003LNTA

Description
100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC1206D1003LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1003LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC1206D1003LNTATR-ND
100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC1206D1003LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1003LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC1206D1003LNTADKR-ND
100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC1206D1003LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1003LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC1206D1003LNTACT-ND
100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 100K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay - 38AJ1449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay
38AJ1449
Res, 100K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay 38AJ1449
RES, 100K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, 100K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay - 38AJ1450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay
38AJ1450
Res, 100K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay 38AJ1450
RES, 100K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, 100K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P2TC1206D1003LNTATR-ND 38AJ1449
Product Name Chip Resistor - Surface Mount Res, 100K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details