10 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
RES, 10K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
RES, 10K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
P2TC1206 2PPM/C 10K 0,01% N TA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 2182759P | 2182758 | 716-P2TC1206D1002LNTATR-ND | 38AJ1447 | P2TC1206D1002LNTA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 10K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Power Rating | 0.3300 watts | 0.3330 watts | 0.3333 watts | 0.3330 to 0.3333 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |