Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC1206D1001LNTA

Description
1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC1206D1001LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1001LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC1206D1001LNTATR-ND
1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC1206D1001LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1001LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC1206D1001LNTADKR-ND
1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC1206D1001LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1001LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC1206D1001LNTACT-ND
1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

1 kOhms ±0.01% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay - 38AJ1445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay
38AJ1445
Res, 1K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay 38AJ1445
RES, 1K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay - 38AJ1446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay
38AJ1446
Res, 1K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay 38AJ1446
RES, 1K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K, 0.01%, 0.33W, 1206, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P2TC1206D1001LNTATR-ND 38AJ1445
Product Name Chip Resistor - Surface Mount Res, 1K, 0.01%, 0.33W, 1206, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers