Vishay Intertechnology, Inc. Chip Resistor - Surface Mount P2TC1206D1000PNTA

Description
100 Ohms ±0.02% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.02% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC1206D1000PNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC1206D1000PNTATR-ND
Chip Resistor - Surface Mount 716-P2TC1206D1000PNTATR-ND
100 Ohms ±0.02% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 Ohms ±0.02% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - P2TC1206D1000PNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
P2TC1206D1000PNTA
Chip Resistor - Surface Mount P2TC1206D1000PNTA
P2TC1206 2PPM/C 100R 0,02% N TA

P2TC1206 2PPM/C 100R 0,02% N TA

Supplier's Site Datasheet
Res, 100R, 0.02%, 0.33W, 1206, Thin Film; Resistance Vishay - 38AJ1444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.02%, 0.33W, 1206, Thin Film; Resistance Vishay
38AJ1444
Res, 100R, 0.02%, 0.33W, 1206, Thin Film; Resistance Vishay 38AJ1444
RES, 100R, 0.02%, 0.33W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 0.02%, 0.33W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.02%, 0.33W, 1206, Thin Film; Resistance Vishay - 38AJ1443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.02%, 0.33W, 1206, Thin Film; Resistance Vishay
38AJ1443
Res, 100R, 0.02%, 0.33W, 1206, Thin Film; Resistance Vishay 38AJ1443
RES, 100R, 0.02%, 0.33W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 0.02%, 0.33W, 1206, THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:333.3mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 716-P2TC1206D1000PNTATR-ND P2TC1206D1000PNTA 38AJ1444
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 0.02%, 0.33W, 1206, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 0.0200 +/- % 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details