P2TC 0805 D 4990 L N TR
P2TC 0805 D 4990 L N TR
P2TC 0805 D 4990 L N TR
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-P2TC0805D4990LNTTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.0100 +/- % |