Vishay Intertechnology, Inc. Surface Mount Resistors P2TC0805D2003LNTA

Description
Vishay P2TC0805D2003LNTA
Request a Quote Datasheet
Description
Vishay P2TC0805D2003LNTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2182753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182753P
Surface Mount Resistors 2182753P
Vishay P2TC0805D2003LNTA

Vishay P2TC0805D2003LNTA

Supplier's Site
Surface Mount Resistors - 2182752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182752
Surface Mount Resistors 2182752
Vishay P2TC0805D2003LNTA

Vishay P2TC0805D2003LNTA

Supplier's Site
Surface Mount Resistors - 2182753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2182753
Surface Mount Resistors 2182753
Vishay P2TC0805D2003LNTA

Vishay P2TC0805D2003LNTA

Supplier's Site
Chip Resistor - Surface Mount - 716-P2TC0805D2003LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D2003LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC0805D2003LNTATR-ND
200 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

200 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D2003LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D2003LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC0805D2003LNTACT-ND
200 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

200 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D2003LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D2003LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC0805D2003LNTADKR-ND
200 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

200 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 200K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1441
Res, 200K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1441
RES, 200K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 200K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1442
Res, 200K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1442
RES, 200K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 200K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2182753P 2182752 716-P2TC0805D2003LNTATR-ND 38AJ1441
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 200K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 200000 ohms 200000 ohms
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details