Vishay Precision Group Chip Resistor - Surface Mount P2TC0805D1002LNTA

Description
10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC0805D1002LNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1002LNTATR-ND
Chip Resistor - Surface Mount 716-P2TC0805D1002LNTATR-ND
10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D1002LNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1002LNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC0805D1002LNTADKR-ND
10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0805D1002LNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0805D1002LNTACT-ND
Chip Resistor - Surface Mount 716-P2TC0805D1002LNTACT-ND
10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

10 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 10K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay - 71AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay
71AH5548
Res, 10K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay 71AH5548
RES, 10K, 0.01%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 10K, 0.01%, 0.2W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1438
Res, 10K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1438
RES, 10K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T SeriesRoHS Compliant: Yes

RES, 10K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay - 38AJ1437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
38AJ1437
Res, 10K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay 38AJ1437
RES, 10K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T SeriesRoHS Compliant: Yes

RES, 10K, 0.01%, 0.2W, 0805, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 716-P2TC0805D1002LNTATR-ND 71AH5548 38AJ1438
Product Name Chip Resistor - Surface Mount Res, 10K, 0.01%, 0.2W, 0805, Thin Film Rohs Compliant Vishay Res, 10K, 0.01%, 0.2W, 0805, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details