100 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
100 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
100 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
P2TC0603 2PPM/C 100K 0,01% N TA
RES, 100K, 0.01%, 0.125W, 0603/THIN FILM ROHS COMPLIANT: YES
RES, 100K, 0.01%, 0.125W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, 100K, 0.01%, 0.125W, 0603/THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 716-P2TC0603D1003LNTADKR-ND | 2182743 | 2182743P | P2TC0603D1003LNTA | 71AH5546 | 38AJ1433 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 100K, 0.01%, 0.125W, 0603/thin Film Rohs Compliant Vishay | Res, 100K, 0.01%, 0.125W, 0603/thin Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | 0.0100 +/- % |