The Vishay P2TC0603D1003BNT99 is a precision thin film chip resistor with a resistance value of 1 kΩ and a tolerance of ±0.01%. It has a rated power of 0.125 W and is housed in a 0603 case size. This resistor features a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across a wide operating temperature range of -55 °C to +155 °C. The product is designed for low noise applications, with a noise level of less than -35 dB and a voltage coefficient of less than 0.01 ppm/V. It is also sulfur resistant, making it suitable for environments where exposure to corrosive elements may occur. The resistor is compliant with RoHS standards and is suitable for applications requiring high precision and reliability.
1 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
1 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
1 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant Thin Film
RES, 1K, 0.01%, 0.125W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T SeriesRoHS Compliant: Yes
RES, 1K, 0.01%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES
RES, 1K, 0.01%, 0.125W, 0603, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:P2T SeriesRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2182739 | 2182738 | 716-P2TC0603D1001LNTATR-ND | 38AJ1430 | 71AH5544 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 1K, 0.01%, 0.125W, 0603, Thin Film; Resistance Vishay | Res, 1K, 0.01%, 0.125W, 0603, Thin Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603 |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 1000 ohms | 1000 ohms | |||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |