Vishay Precision Group Chip Resistor - Surface Mount P2TC0402D1000PNTA

Description
100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-P2TC0402D1000PNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0402D1000PNTADKR-ND
Chip Resistor - Surface Mount 716-P2TC0402D1000PNTADKR-ND
100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0402D1000PNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0402D1000PNTACT-ND
Chip Resistor - Surface Mount 716-P2TC0402D1000PNTACT-ND
100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-P2TC0402D1000PNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2TC0402D1000PNTATR-ND
Chip Resistor - Surface Mount 716-P2TC0402D1000PNTATR-ND
100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

100 Ohms ±0.02% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 100R, 0.02%, 0.063W, 0402/thin Film; Resistance Vishay - 38AJ1424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.02%, 0.063W, 0402/thin Film; Resistance Vishay
38AJ1424
Res, 100R, 0.02%, 0.063W, 0402/thin Film; Resistance Vishay 38AJ1424
RES, 100R, 0.02%, 0.063W, 0402/THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.02%, 0.063W, 0402/THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 0.02%, 0.063W, 0402/thin Film; Resistance Vishay - 38AJ1423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.02%, 0.063W, 0402/thin Film; Resistance Vishay
38AJ1423
Res, 100R, 0.02%, 0.063W, 0402/thin Film; Resistance Vishay 38AJ1423
RES, 100R, 0.02%, 0.063W, 0402/THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, 100R, 0.02%, 0.063W, 0402/THIN FILM; Resistance:100ohm; Resistance Tolerance:± 0.02%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-P2TC0402D1000PNTADKR-ND 38AJ1424
Product Name Chip Resistor - Surface Mount Res, 100R, 0.02%, 0.063W, 0402/thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.0200 +/- % 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers