Manufacturer: Vishay
Win Source Part Number: 1085454-P2SMA200A-M3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 171V
Minimum Breakdown Voltage: 190V
Max Clamping Voltage: 274V
Peak Pulse Current(Ippm): 730mA
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
DIODE 200 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P2SMA200A-M3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA200A-M3/61T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085454-P2SMA200A-M3/61T | 144-P2SMA200A-M3/61T |
| Product Name | TVS - TVS - Diodes - P2SMA200A-M3/61T | 200 W TVS Protection Diode |
| Package | SMA; DO-214AC (SMA) | Tape and Reel |
| VWM | 171 volts | |
| IPPM | 0.7300 amps | |
| VC | 274 volts | |
| VBR | 190 volts |