Vishay Intertechnology, Inc. 145V 200W TVS Protection Diode P2SMA170A-M3/61T

Description
Diode TVS Single Uni-Dir 145V 200W 2-Pin SMA T/R Product overview: P2SMA170A-M3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 145V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 145V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA170A-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode TVS Single Uni-Dir 145V 200W 2-Pin SMA T/R Product overview: P2SMA170A-M3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 145V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 145V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA170A-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
145V 200W TVS Protection Diode - 144-P2SMA170A-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
145V 200W TVS Protection Diode
144-P2SMA170A-M3/61T
145V 200W TVS Protection Diode 144-P2SMA170A-M3/61T
Diode TVS Single Uni-Dir 145V 200W 2-Pin SMA T/R Product overview: P2SMA170A-M3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 145V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 145V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA170A-M3/61T can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Dir 145V 200W 2-Pin SMA T/R Product overview: P2SMA170A-M3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 145V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 145V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA170A-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P2SMA170A-M3/61T - 1085452-P2SMA170A-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P2SMA170A-M3/61T
1085452-P2SMA170A-M3/61T
TVS - TVS - Diodes - P2SMA170A-M3/61T 1085452-P2SMA170A-M3/61T
Manufacturer: Vishay Win Source Part Number: 1085452-P2SMA170A-M3 /61T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 145V Minimum Breakdown Voltage: 162V Max Clamping Voltage: 234V Peak Pulse Current(Ippm): 850mA Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085452-P2SMA170A-M3/61T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 145V
Minimum Breakdown Voltage: 162V
Max Clamping Voltage: 234V
Peak Pulse Current(Ippm): 850mA
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P2SMA170A-M3/61T 1085452-P2SMA170A-M3/61T
Product Name 145V 200W TVS Protection Diode TVS - TVS - Diodes - P2SMA170A-M3/61T
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 200 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data