Manufacturer: Vishay
Win Source Part Number: 1085451-P2SMA150A-M3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 128V
Minimum Breakdown Voltage: 143V
Max Clamping Voltage: 207V
Peak Pulse Current(Ippm): 970mA
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Diode TVS Single Uni-Dir 128V 200W 2-Pin SMA T/R Product overview: P2SMA150A-M3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 128V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 128V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA150A-M3/61T
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085451-P2SMA150A-M3/61T | 144-P2SMA150A-M3/61T |
| Product Name | TVS - TVS - Diodes - P2SMA150A-M3/61T | 128V 200W TVS Protection Diode |
| Package | SMA; DO-214AC (SMA) | Tape and Reel |
| VWM | 128 volts | |
| IPPM | 0.9700 amps | |
| VC | 207 volts | |
| VBR | 143 volts |