TVS DIODE 119V 192V DO214AC Product overview: P2SMA140A-M3/61T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 119V, 192V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 119V, 192V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA140A-M3/61T
Manufacturer: Vishay
Win Source Part Number: 1085450-P2SMA140A-M3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 119V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 192V
Peak Pulse Current(Ippm): 1.04A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P2SMA140A-M3/61T | 1085450-P2SMA140A-M3/61T |
| Product Name | 119V 192V TVS Protection Diode | TVS - TVS - Diodes - P2SMA140A-M3/61T |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Tape and Reel | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 200 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |