Vishay Intertechnology, Inc. 200W 140V TVS Protection Diode P2SMA140A-E3/5AT

Description
TVS Diodes / ESD Suppressors 200W,140V 5%,UNIDIR,SMA,TVS Product overview: P2SMA140A-E3/5AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 140V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 140V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA140A-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diodes / ESD Suppressors 200W,140V 5%,UNIDIR,SMA,TVS Product overview: P2SMA140A-E3/5AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 140V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 140V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA140A-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200W 140V TVS Protection Diode - 144-P2SMA140A-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200W 140V TVS Protection Diode
144-P2SMA140A-E3/5AT
200W 140V TVS Protection Diode 144-P2SMA140A-E3/5AT
TVS Diodes / ESD Suppressors 200W,140V 5%,UNIDIR,SMA,TVS Product overview: P2SMA140A-E3/5AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 140V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 140V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA140A-E3/5AT can be used for catalog matching and distributor lookup.

TVS Diodes / ESD Suppressors 200W,140V 5%,UNIDIR,SMA,TVS Product overview: P2SMA140A-E3/5AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 140V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 140V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P2SMA140A-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - P2SMA140A-E3/5AT - 1085449-P2SMA140A-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P2SMA140A-E3/5AT
1085449-P2SMA140A-E3/5AT
TVS - TVS - Diodes - P2SMA140A-E3/5AT 1085449-P2SMA140A-E3/5AT
Manufacturer: Vishay Win Source Part Number: 1085449-P2SMA140A-E3 /5AT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 119V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 192V Peak Pulse Current(Ippm): 1.04A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085449-P2SMA140A-E3/5AT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 119V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 192V
Peak Pulse Current(Ippm): 1.04A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P2SMA140A-E3/5AT 1085449-P2SMA140A-E3/5AT
Product Name 200W 140V TVS Protection Diode TVS - TVS - Diodes - P2SMA140A-E3/5AT
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 200 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data