Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - P2512E39R7BBT P2512E39R7BBT

Description
Manufacturer: Vishay Win Source Part Number: 929831-P2512E39R7BBT Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929831-P2512E39R7BBT Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - P2512E39R7BBT - 929831-P2512E39R7BBT - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - P2512E39R7BBT
929831-P2512E39R7BBT
Chip Resistor - Surface Mount - P2512E39R7BBT 929831-P2512E39R7BBT
Manufacturer: Vishay Win Source Part Number: 929831-P2512E39R7BBT Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 929831-P2512E39R7BBT
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8533.21.0030

Buy Now
Chip Resistor - Surface Mount - 716-P2512E39R7BBTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-P2512E39R7BBTTR-ND
Chip Resistor - Surface Mount 716-P2512E39R7BBTTR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
SFERNICE THIN FILMS Product overview: P2512E39R7BBT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P2512E39R7BBT can be used for catalog matching and distributor lookup.

SFERNICE THIN FILMS Product overview: P2512E39R7BBT from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-P2512E39R7BBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 929831-P2512E39R7BBT 716-P2512E39R7BBTTR-ND 52-P2512E39R7BBT
Product Name Chip Resistor - Surface Mount - P2512E39R7BBT Chip Resistor - Surface Mount Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film
Resistance Range 39.7 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2553FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details