Vishay Intertechnology, Inc. Potentiometers P16WP473MAB15

Description
Vishay P16WP473MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16WP473MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2491502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491502
Potentiometers 2491502
Vishay P16WP473MAB15 Potentiometer

Vishay P16WP473MAB15 Potentiometer

Supplier's Site
Potentiometers - 2491501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491501
Potentiometers 2491501
Vishay P16WP473MAB15 Potentiometer

Vishay P16WP473MAB15 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16WP473MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16WP473MAB15-ND
Rotary Potentiometers, Rheostats 716-P16WP473MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16WP473MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16WP473MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16WP473MAB15
POT 47KOHM 1W CERM LINEAR WHITE

POT 47KOHM 1W CERM LINEAR WHITE

Supplier's Site
Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay - 33AK6959 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay
33AK6959
Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay 33AK6959
ROTARY POT, 47 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 47 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2491502 716-P16WP473MAB15-ND P16WP473MAB15 33AK6959
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details