Vishay Intertechnology, Inc. Potentiometers P16WP472MAB15

Description
Vishay P16WP472MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16WP472MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2491500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491500
Potentiometers 2491500
Vishay P16WP472MAB15 Potentiometer

Vishay P16WP472MAB15 Potentiometer

Supplier's Site
Potentiometers - 2491499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491499
Potentiometers 2491499
Vishay P16WP472MAB15 Potentiometer

Vishay P16WP472MAB15 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16WP472MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16WP472MAB15-ND
Rotary Potentiometers, Rheostats 716-P16WP472MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Rotary Pot, 4.7 Kohm, 1W, Panel Mount Rohs Compliant Vishay - 33AK6958 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 4.7 Kohm, 1W, Panel Mount Rohs Compliant Vishay
33AK6958
Rotary Pot, 4.7 Kohm, 1W, Panel Mount Rohs Compliant Vishay 33AK6958
ROTARY POT, 4.7 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 4.7 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16WP472MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16WP472MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16WP472MAB15
POT 4.7KOHM 1W CERM LINEAR WHITE

POT 4.7KOHM 1W CERM LINEAR WHITE

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2491500 716-P16WP472MAB15-ND 33AK6958 P16WP472MAB15
Product Name Potentiometers Rotary Potentiometers, Rheostats Rotary Pot, 4.7 Kohm, 1W, Panel Mount Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details