47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Vishay P16SNP473MAB15 Potentiometer
Vishay P16SNP473MAB15 Potentiometer
Vishay P16SNP473MAB15 Potentiometer
POT 47K OHM 1W CERMET LINEAR
POTENTIOMETER W/SWITCH, LINEAR, 47KOHM, 20%, 1W; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | P16SNP-47K-ND | 7692303P | 7692303 | P16SNP473MAB15 | 94T7853 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer W/switch, Linear, 47Kohm, 20%, 1W; Track Resistance Vishay |
| Technology / Construction | Cermet | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear | Rotary | Linear; Linear |