Vishay Precision Group Rotary Potentiometers, Rheostats P16SNP472MAB15

Description
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote
Description
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay potentiometer with part number 94T7852 features a linear taper with a resistance value of 4.7 kΩ and a tolerance of ±20%. It has a power rating of 1W at 40°C and is designed for panel mounting. The potentiometer is constructed with a cermet resistive element, ensuring durability and reliability in various applications. It offers a mechanical travel of 300° ± 5° and operates within a temperature range of -40°C to +125°C. The device is fully sealed with an IP67 rating, making it suitable for environments where moisture and dust are concerns. The potentiometer is rated for 50,000 cycles of mechanical endurance, ensuring a long lifespan. It is RoHS compliant, aligning with environmental standards. This product is appropriate for applications requiring precise control and adjustment in professional and industrial settings.

Datasheet Summary
Powered by GS/AI

The Vishay potentiometer with part number 94T7852 features a linear taper with a resistance value of 4.7 kΩ and a tolerance of ±20%. It has a power rating of 1W at 40°C and is designed for panel mounting. The potentiometer is constructed with a cermet resistive element, ensuring durability and reliability in various applications. It offers a mechanical travel of 300° ± 5° and operates within a temperature range of -40°C to +125°C. The device is fully sealed with an IP67 rating, making it suitable for environments where moisture and dust are concerns. The potentiometer is rated for 50,000 cycles of mechanical endurance, ensuring a long lifespan. It is RoHS compliant, aligning with environmental standards. This product is appropriate for applications requiring precise control and adjustment in professional and industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - P16SNP-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16SNP-4.7K-ND
Rotary Potentiometers, Rheostats P16SNP-4.7K-ND
4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

4.7k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers - 7692296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7692296
Potentiometers 7692296
Vishay P16SNP472MAB15 Potentiometer

Vishay P16SNP472MAB15 Potentiometer

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16SNP472MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16SNP472MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16SNP472MAB15
POT 4.7K OHM 1W CERMET LINEAR

POT 4.7K OHM 1W CERMET LINEAR

Supplier's Site
Potentiometer W/switch, Linear, 4.7Kohm, 20%, 1W; Track Resistance Vishay - 94T7852 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer W/switch, Linear, 4.7Kohm, 20%, 1W; Track Resistance Vishay
94T7852
Potentiometer W/switch, Linear, 4.7Kohm, 20%, 1W; Track Resistance Vishay 94T7852
POTENTIOMETER W/SWITCH, LINEAR, 4.7KOHM, 20%, 1W; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER W/SWITCH, LINEAR, 4.7KOHM, 20%, 1W; Track Resistance:4.7kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number P16SNP-4.7K-ND 7692296 P16SNP472MAB15 94T7852
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer W/switch, Linear, 4.7Kohm, 20%, 1W; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details