Vishay Precision Group Rotary Potentiometers, Rheostats P16SNP471MAB15

Description
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet
Description
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - P16SNP-470-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16SNP-470-ND
Rotary Potentiometers, Rheostats P16SNP-470-ND
470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

470 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometer W/switch, Linear, 470 Ohm, 0.2, 1W; Track Resistance Vishay - 94T7851 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer W/switch, Linear, 470 Ohm, 0.2, 1W; Track Resistance Vishay
94T7851
Potentiometer W/switch, Linear, 470 Ohm, 0.2, 1W; Track Resistance Vishay 94T7851
POTENTIOMETER W/SWITCH, LINEAR, 470 OHM, 0.2, 1W; Track Resistance:470ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER W/SWITCH, LINEAR, 470 OHM, 0.2, 1W; Track Resistance:470ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16SNP471MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16SNP471MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16SNP471MAB15
POT 470 OHM 1W CERMET LINEAR

POT 470 OHM 1W CERMET LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number P16SNP-470-ND 94T7851 P16SNP471MAB15
Product Name Rotary Potentiometers, Rheostats Potentiometer W/switch, Linear, 470 Ohm, 0.2, 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details