Vishay Precision Group Rotary Potentiometers, Rheostats P16SNP104MAB15

Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet
Description
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - P16SNP-100K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16SNP-100K-ND
Rotary Potentiometers, Rheostats P16SNP-100K-ND
100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

100k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometer W/switch, Linear, 100Kohm, 20%, 1W; Track Resistance Vishay - 94T7849 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer W/switch, Linear, 100Kohm, 20%, 1W; Track Resistance Vishay
94T7849
Potentiometer W/switch, Linear, 100Kohm, 20%, 1W; Track Resistance Vishay 94T7849
POTENTIOMETER W/SWITCH, LINEAR, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER W/SWITCH, LINEAR, 100KOHM, 20%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16SNP104MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16SNP104MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16SNP104MAB15
POT 100K OHM 1W CERMET LINEAR

POT 100K OHM 1W CERMET LINEAR

Supplier's Site
Rotary Potentiometers, Rheostats - P16SNP104MAB15 - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
P16SNP104MAB15
Rotary Potentiometers, Rheostats P16SNP104MAB15
POT 100K OHM 1W CERMET LINEAR

POT 100K OHM 1W CERMET LINEAR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number P16SNP-100K-ND 94T7849 P16SNP104MAB15 P16SNP104MAB15
Product Name Rotary Potentiometers, Rheostats Potentiometer W/switch, Linear, 100Kohm, 20%, 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details