Vishay Precision Group Potentiometers P16SNP103MAB15

Description
Switched potentiometer with knob 10K
Request a Quote Datasheet
Description
Switched potentiometer with knob 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7692299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7692299P
Potentiometers 7692299P
Switched potentiometer with knob 10K

Switched potentiometer with knob 10K

Supplier's Site
Potentiometers - 7692299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7692299
Potentiometers 7692299
Vishay P16SNP103MAB15 Potentiometer

Vishay P16SNP103MAB15 Potentiometer

Supplier's Site
Potentiometers - 1679969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679969
Potentiometers 1679969
Switched potentiometer with knob 10K

Switched potentiometer with knob 10K

Supplier's Site
Rotary Potentiometers, Rheostats - P16SNP-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16SNP-10K-ND
Rotary Potentiometers, Rheostats P16SNP-10K-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16SNP103MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16SNP103MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16SNP103MAB15
POT 10K OHM 1W CERMET LINEAR

POT 10K OHM 1W CERMET LINEAR

Supplier's Site
Potentiometer W/switch, Linear, 10Kohm, 20%, 1W; Track Resistance Vishay - 47T8816 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer W/switch, Linear, 10Kohm, 20%, 1W; Track Resistance Vishay
47T8816
Potentiometer W/switch, Linear, 10Kohm, 20%, 1W; Track Resistance Vishay 47T8816
POTENTIOMETER W/SWITCH, LINEAR, 10KOHM, 20%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER W/SWITCH, LINEAR, 10KOHM, 20%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7692299P 7692299 P16SNP-10K-ND P16SNP103MAB15 47T8816
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer W/switch, Linear, 10Kohm, 20%, 1W; Track Resistance Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details