1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Res Cermet POT 1K Ohm 20% 1W 1(Elec)/1(Mech)Turns
Win Source Part Number: 1005502-P16SNP102MAB
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: P16S
Termination Style: Solder Lug
Features: Sealed
Package: Bulk
Standard Package: 20
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Actuator Type: Knob
Actuator Length: 0.346" (8.80mm)
Resistance (Ohms): 1k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.630" (16.00mm)
Size - Body: Round - 0.630" Dia (16.00mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: P16SNP-1.0K
POTENTIOMETER W/SWITCH, LINEAR, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
POT 1K OHM 1W CERMET LINEAR
POT 1K OHM 1W CERMET LINEAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | P16SNP-1.0K-ND | 80-P16SNP102MAB15 | 1005502-P16SNP102MAB15 | 94T7848 | P16SNP102MAB15 | P16SNP102MAB15 |
| Product Name | Rotary Potentiometers, Rheostats | 1W Trimmer Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer W/switch, Linear, 1Kohm, 20%, 1W; Track Resistance Vishay | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount | |||
| Potentiometer Type | Standard Potentiometer | Digital Potentiometer | ||||
| Configuration | Single Turn | Single Resistor | Single Turn | |||
| Resistance Taper | Linear |