Vishay Precision Group Rotary Potentiometers, Rheostats P16SNP101MAB15

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - P16SNP-100-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16SNP-100-ND
Rotary Potentiometers, Rheostats P16SNP-100-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
Potentiometers - 7692280P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7692280P
Potentiometers 7692280P
Switched potentiometer with knob 100R

Switched potentiometer with knob 100R

Supplier's Site
Potentiometers - 1679966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679966
Potentiometers 1679966
Switched potentiometer with knob 100R

Switched potentiometer with knob 100R

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16SNP101MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16SNP101MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16SNP101MAB15
POT 100 OHM 1W CERMET LINEAR

POT 100 OHM 1W CERMET LINEAR

Supplier's Site
Potentiometer W/switch, Linear, 100 Ohm, 0.2, 1W; Track Resistance Vishay - 94T7847 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer W/switch, Linear, 100 Ohm, 0.2, 1W; Track Resistance Vishay
94T7847
Potentiometer W/switch, Linear, 100 Ohm, 0.2, 1W; Track Resistance Vishay 94T7847
POTENTIOMETER W/SWITCH, LINEAR, 100 OHM, 0.2, 1W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

POTENTIOMETER W/SWITCH, LINEAR, 100 OHM, 0.2, 1W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16SN Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Cermet, P16S Series, 100 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 09X0487 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, P16S Series, 100 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
09X0487
Rotary Potentiometer, Cermet, P16S Series, 100 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 09X0487
Rotary Potentiometer, Cermet, P16S Series, 100 ohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, P16S Series, 100 ohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number P16SNP-100-ND 7692280P 1679966 P16SNP101MAB15 94T7847 09X0487
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer W/switch, Linear, 100 Ohm, 0.2, 1W; Track Resistance Vishay Rotary Potentiometer, Cermet, P16S Series, 100 Ohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear Rotary Linear; Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details