Trimmer Potentiometer Turn
POTENTIOMETER, 22K, 1W, 20%, PANEL; Track Resistance:22kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:P16S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P16SNM223MAB15-ND | 19X9358 |
| Product Name | Trimmer Potentiometers | Potentiometer, 22K, 1W, 20%, Panel; Track Resistance Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Tolerance | 20 +/- % | 20 +/- % |