Vishay Intertechnology, Inc. Potentiometers P16RP473MAB15

Description
Vishay P16RP473MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16RP473MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2491496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491496
Potentiometers 2491496
Vishay P16RP473MAB15 Potentiometer

Vishay P16RP473MAB15 Potentiometer

Supplier's Site
Potentiometers - 2491495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491495
Potentiometers 2491495
Vishay P16RP473MAB15 Potentiometer

Vishay P16RP473MAB15 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16RP473MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16RP473MAB15-ND
Rotary Potentiometers, Rheostats 716-P16RP473MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16RP473MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16RP473MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16RP473MAB15
P16 RP 47K 20% A BO E3

P16 RP 47K 20% A BO E3

Supplier's Site
Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay - 38AK6713 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay
38AK6713
Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay 38AK6713
ROTARY POT, 47 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 47 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2491496 716-P16RP473MAB15-ND P16RP473MAB15 38AK6713
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 47 Kohm, 1W, Panel Mount Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers