Vishay Intertechnology, Inc. Potentiometers P16RP223MAB15

Description
Vishay P16RP223MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16RP223MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2491491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491491
Potentiometers 2491491
Vishay P16RP223MAB15 Potentiometer

Vishay P16RP223MAB15 Potentiometer

Supplier's Site
Potentiometers - 2491490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491490
Potentiometers 2491490
Vishay P16RP223MAB15 Potentiometer

Vishay P16RP223MAB15 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16RP223MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16RP223MAB15-ND
Rotary Potentiometers, Rheostats 716-P16RP223MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16RP223MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16RP223MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16RP223MAB15
P16 RP 22K 20% A BO E3

P16 RP 22K 20% A BO E3

Supplier's Site
Rotary Pot, 22 Kohm, 1W, Panel Mount Rohs Compliant Vishay - 38AK6711 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 22 Kohm, 1W, Panel Mount Rohs Compliant Vishay
38AK6711
Rotary Pot, 22 Kohm, 1W, Panel Mount Rohs Compliant Vishay 38AK6711
ROTARY POT, 22 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 22 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2491491 716-P16RP223MAB15-ND P16RP223MAB15 38AK6711
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 22 Kohm, 1W, Panel Mount Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers