Vishay Intertechnology, Inc. Potentiometers P16RP104MAB15

Description
Vishay P16RP104MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16RP104MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2491486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491486
Potentiometers 2491486
Vishay P16RP104MAB15 Potentiometer

Vishay P16RP104MAB15 Potentiometer

Supplier's Site
Potentiometers - 2491487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491487
Potentiometers 2491487
Vishay P16RP104MAB15 Potentiometer

Vishay P16RP104MAB15 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16RP104MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16RP104MAB15-ND
Rotary Potentiometers, Rheostats 716-P16RP104MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16RP104MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16RP104MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16RP104MAB15
P16 RP 100K 20% A BO E3

P16 RP 100K 20% A BO E3

Supplier's Site
Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay - 38AK6709 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay
38AK6709
Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay 38AK6709
ROTARY POT, 100 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 100 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2491486 716-P16RP104MAB15-ND P16RP104MAB15 38AK6709
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Pot, 100 Kohm, 1W, Panel Mount Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 2274842 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 4.7 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details