Vishay Intertechnology, Inc. Potentiometers P16RP103MAB15

Description
Vishay P16RP103MAB15 Potentiometer
Request a Quote Datasheet
Description
Vishay P16RP103MAB15 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2491485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491485
Potentiometers 2491485
Vishay P16RP103MAB15 Potentiometer

Vishay P16RP103MAB15 Potentiometer

Supplier's Site
Potentiometers - 2491484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2491484
Potentiometers 2491484
Vishay P16RP103MAB15 Potentiometer

Vishay P16RP103MAB15 Potentiometer

Supplier's Site
Rotary Potentiometers, Rheostats - 716-P16RP103MAB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16RP103MAB15-ND
Rotary Potentiometers, Rheostats 716-P16RP103MAB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Rotary Pot, 10 Kohm, 1W, Panel Mount Rohs Compliant Vishay - 38AK6708 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10 Kohm, 1W, Panel Mount Rohs Compliant Vishay
38AK6708
Rotary Pot, 10 Kohm, 1W, Panel Mount Rohs Compliant Vishay 38AK6708
ROTARY POT, 10 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

ROTARY POT, 10 KOHM, 1W, PANEL MOUNT ROHS COMPLIANT: YES

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16RP103MAB15 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16RP103MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16RP103MAB15
P16 RP 10K 20% A BO E3

P16 RP 10K 20% A BO E3

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2491485 716-P16RP103MAB15-ND 38AK6708 P16RP103MAB15
Product Name Potentiometers Rotary Potentiometers, Rheostats Rotary Pot, 10 Kohm, 1W, Panel Mount Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers