RESISTOR,POT,LEADED,
Trimmer Potentiometer Turn
Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:1; Adjustment Type:Knurled Knob RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | P16NP504KAB15 | 716-P16NP504KAB15-ND | 69M7464 |
| Product Name | RESISTOR,POT,LEADED,500K,10%,BULK | Trimmer Potentiometers | Track Resistance Vishay |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer; Trimmer |