Trimmer Potentiometer Turn
CERMET POTENTIOMETER, 50KOHM 10% 1W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:P16NP Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P16NP503KAB15-ND | 17M9688 |
| Product Name | Trimmer Potentiometers | Cermet Potentiometer, 50Kohm 10% 1W; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Tolerance | 10 +/- % | 10 +/- % |