Vishay Precision Group Rotary Potentiometers, Rheostats P16NP502KLB15

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-P16NP502KLB15-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-P16NP502KLB15-ND
Rotary Potentiometers, Rheostats 716-P16NP502KLB15-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Track Resistance Vishay - 69M7460 - Newark, An Avnet Company
Chicago, IL, United States
Track Resistance Vishay
69M7460
Track Resistance Vishay 69M7460
Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:1; Adjustment Type:Knurled KnobRoHS Compliant: Yes

Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:-; Potentiometer Mounting:Panel Mount; Shaft Diameter:-; No. of Gangs:1; Adjustment Type:Knurled KnobRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP502KLB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP502KLB15
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-P16NP502KLB15-ND 69M7460 P16NP502KLB15
Product Name Rotary Potentiometers, Rheostats Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data