Trimmer Potentiometer Turn
POTENTIOMETER, 47K, 5W, 20%, PANEL; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:500mW; Resistance Tolerance:± 20%; Product Range:P16 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-P16NP473MLB15-ND | 69M7451 |
| Product Name | Trimmer Potentiometers | Potentiometer, 47K, 5W, 20%, Panel; Track Resistance Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer; Trimmer |