Vishay Precision Group Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP473MAB15

Description
Manufacturer: Vishay Sfernice Win Source Part Number: 1325958-P16NP473MAB1 5 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Features: Sealed Standard Package: 20 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Actuator Type: Knob Actuator Length: 0.346" (8.80mm) Resistance (Ohms): 47k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.630" (16.00mm) Size - Body: Round - 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8533.40.8050 Other Part Number: P16NP-47K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Sfernice Win Source Part Number: 1325958-P16NP473MAB1 5 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Features: Sealed Standard Package: 20 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Actuator Type: Knob Actuator Length: 0.346" (8.80mm) Resistance (Ohms): 47k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.630" (16.00mm) Size - Body: Round - 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8533.40.8050 Other Part Number: P16NP-47K RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1325958-P16NP473MAB15 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1325958-P16NP473MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1325958-P16NP473MAB15
Manufacturer: Vishay Sfernice Win Source Part Number: 1325958-P16NP473MAB1 5 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Packaging: Bulk Termination Style: Solder Lug Features: Sealed Standard Package: 20 Mounting: Panel Mount Tolerance: ±20% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Actuator Type: Knob Actuator Length: 0.346" (8.80mm) Resistance (Ohms): 47k Bushing Thread: M10 x 0.75 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Cermet Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 300° Actuator Diameter: 0.630" (16.00mm) Size - Body: Round - 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable HTSUS: 8533.40.8050 Other Part Number: P16NP-47K RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sfernice
Win Source Part Number: 1325958-P16NP473MAB15
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Packaging: Bulk
Termination Style: Solder Lug
Features: Sealed
Standard Package: 20
Mounting: Panel Mount
Tolerance: ±20%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Actuator Type: Knob
Actuator Length: 0.346" (8.80mm)
Resistance (Ohms): 47k
Bushing Thread: M10 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Actuator Diameter: 0.630" (16.00mm)
Size - Body: Round - 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Other Part Number: P16NP-47K
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rotary Potentiometers, Rheostats - P16NP-47K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
P16NP-47K-ND
Rotary Potentiometers, Rheostats P16NP-47K-ND
47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

47k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1W Solder Lug

Buy Now Datasheet
1W Trimmer Potentiometer - 80-P16NP473MAB15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-P16NP473MAB15
1W Trimmer Potentiometer 80-P16NP473MAB15
1W 47kR Cermet Potentiometer, 1 Turn, Panel Mount Product overview: P16NP473MAB15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-P16NP473MAB15 can be used for catalog matching and distributor lookup.

1W 47kR Cermet Potentiometer, 1 Turn, Panel Mount Product overview: P16NP473MAB15 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-P16NP473MAB15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7904432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904432P
Potentiometers 7904432P
P16 16mm 1 Turn Knob potentiometer 47K

P16 16mm 1 Turn Knob potentiometer 47K

Supplier's Site
Potentiometers - 1678750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678750
Potentiometers 1678750
P16 16mm 1 Turn Knob potentiometer 47K

P16 16mm 1 Turn Knob potentiometer 47K

Supplier's Site
POT 47K OHM 1W CERM W/KNOB - P16NP473MAB15 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 47K OHM 1W CERM W/KNOB
P16NP473MAB15
POT 47K OHM 1W CERM W/KNOB P16NP473MAB15
POT 47Kohm 1W CERM W/KNOB

POT 47Kohm 1W CERM W/KNOB

Supplier's Site
Rotary Potentiometer, Cermet, P16 Series, 47 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 24M6609 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, P16 Series, 47 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
24M6609
Rotary Potentiometer, Cermet, P16 Series, 47 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 24M6609
Rotary Potentiometer, Cermet, P16 Series, 47 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, P16 Series, 47 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - P16NP473MAB15 - ODG (Origin Data Global)
Shenzhen, China
Rotary Potentiometers, Rheostats
P16NP473MAB15
Rotary Potentiometers, Rheostats P16NP473MAB15
POT 47K OHM 1W CERMET LINEAR

POT 47K OHM 1W CERMET LINEAR

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - P16NP473MAB15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
P16NP473MAB15
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats P16NP473MAB15
POT 47K OHM 1W CERMET LINEAR

POT 47K OHM 1W CERMET LINEAR

Supplier's Site
POTENTIOMETER, KNOB, 47K OHM, 20%, LINEAR - 70218828 - Allied Electronics, Inc.
Fort Worth, TX, USA
POTENTIOMETER, KNOB, 47K OHM, 20%, LINEAR
70218828
POTENTIOMETER, KNOB, 47K OHM, 20%, LINEAR 70218828
POTENTIOMETER, KNOB, 47K OHM, 20%, LINEAR

POTENTIOMETER, KNOB, 47K OHM, 20%, LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1325958-P16NP473MAB15 P16NP-47K-ND 80-P16NP473MAB15 7904432P 1678750 P16NP473MAB15 24M6609 P16NP473MAB15 P16NP473MAB15 70218828
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats 1W Trimmer Potentiometer Potentiometers Potentiometers POT 47K OHM 1W CERM W/KNOB Rotary Potentiometer, Cermet, P16 Series, 47 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats POTENTIOMETER, KNOB, 47K OHM, 20%, LINEAR
Technology / Construction Cermet Cermet CERMET Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer Standard Potentiometer
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data